ZGC, Inc. KT VA-002-10A

Description
Kata CCC-10-A Camcorder Case for Medium Size Camcorders (Insertrolly Optional) Designed for medium size pro camcorders such as the Canon XL HD1, Sony DSR Series, JVC GY-HD100U, GY-HM700 and similiar cameras. Engineered to embody the perfect balance, the Kata VA-002-10A is a very lightweight yet highly protective case due to the thermoformed laminated foam layers. Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it. The entire content is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminum stave which is embedded in the top flap. Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 2 large padded pockets front and rear, 1 flat pocket along the side and a small set-up card pocket which is integrated in the top flap. Carrying options include: '¢ NSS - Non Slip Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Suppliers

Company
Product
Description
Supplier Links
 - KT VA-002-10A - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CCC-10-A Camcorder Case for Medium Size Camcorders (Insertrolly Optional) Designed for medium size pro camcorders such as the Canon XL HD1, Sony DSR Series, JVC GY-HD100U, GY-HM700 and similiar cameras. Engineered to embody the perfect balance, the Kata VA-002-10A is a very lightweight yet highly protective case due to the thermoformed laminated foam layers. Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it. The entire content is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminum stave which is embedded in the top flap. Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 2 large padded pockets front and rear, 1 flat pocket along the side and a small set-up card pocket which is integrated in the top flap. Carrying options include: '¢ NSS - Non Slip Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Kata CCC-10-A Camcorder Case for Medium Size Camcorders (Insertrolly Optional)
Designed for medium size pro camcorders such as the Canon XL HD1, Sony DSR Series, JVC GY-HD100U, GY-HM700 and similiar cameras.
Engineered to embody the perfect balance, the Kata VA-002-10A is a very lightweight yet highly protective case due to the thermoformed laminated foam layers.
Double flap top opening ensures quick top handle grip access to the camcorder, and this feature also allows a mini light to stay installed during transport as the flaps will zip up around it. The entire content is protected by water tight zippers and ultimate protection for the delicate area of the viewfinder, lens and mic is provided in the structural shape which expands to cocoon these components and the aluminum stave which is embedded in the top flap.
Included dividers and support cushions enable customization of the space to meet specific needs. Additional storage is available in the 2 large padded pockets front and rear, 1 flat pocket along the side and a small set-up card pocket which is integrated in the top flap.
Carrying options include: '¢ NSS - Non Slip Shoulder strap (The unique design of the bag and strap allows for right or left shoulder carrying). '¢ Interlocking handles. '¢ Sturdy car transport front grip, and dedicated seat belt securing slots are sewn into the handle straps on the left side.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-002-10A
Height 10.6 inch (269 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details