ZGC, Inc. KT CC-195

Description
Kata CC-195 HDV Camcorder Case -Extra Large (Insertrolly Optional) Designed for Canon XL H1, JVC GY HD100, Sony PMW-EX1, PMW-EX or smaller HDV camcorders with mounted mattebox. The CC-195 is a compact, TST padded case. Additional accessories will fit in the additional long compartment or the full length external pocket. Internal dividers are included and if needed an optional Modi-Vers Kit is available. The CC-195 lid is secured by a wide 'œhook & loop' fastener and a side release buckle. One pull allows for a quick full opening of the parallel zipper set. BSS Shoulder Strap is included as well as a padded Mesh-Grip handle. The CC-195 features a reinforced modular bottom panel and a unique viewfinder and microphone circumferential protection in the form of a removable Reinforced Aluminum Frame (RAF).

Suppliers

Company
Product
Description
Supplier Links
 - KT CC-195 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CC-195 HDV Camcorder Case -Extra Large (Insertrolly Optional) Designed for Canon XL H1, JVC GY HD100, Sony PMW-EX1, PMW-EX or smaller HDV camcorders with mounted mattebox. The CC-195 is a compact, TST padded case. Additional accessories will fit in the additional long compartment or the full length external pocket. Internal dividers are included and if needed an optional Modi-Vers Kit is available. The CC-195 lid is secured by a wide 'œhook & loop' fastener and a side release buckle. One pull allows for a quick full opening of the parallel zipper set. BSS Shoulder Strap is included as well as a padded Mesh-Grip handle. The CC-195 features a reinforced modular bottom panel and a unique viewfinder and microphone circumferential protection in the form of a removable Reinforced Aluminum Frame (RAF).

Kata CC-195 HDV Camcorder Case -Extra Large (Insertrolly Optional)
Designed for Canon XL H1, JVC GY HD100, Sony PMW-EX1, PMW-EX or smaller HDV camcorders with mounted mattebox.
The CC-195 is a compact, TST padded case. Additional accessories will fit in the additional long compartment or the full length external pocket. Internal dividers are included and if needed an optional Modi-Vers Kit is available.
The CC-195 lid is secured by a wide 'œhook & loop' fastener and a side release buckle. One pull allows for a quick full opening of the parallel zipper set.
BSS Shoulder Strap is included as well as a padded Mesh-Grip handle.
The CC-195 features a reinforced modular bottom panel and a unique viewfinder and microphone circumferential protection in the form of a removable Reinforced Aluminum Frame (RAF).

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT CC-195
Height 11.8 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details