ZGC, Inc. PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue) HKP-2

Description
PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue) HANDS FREE! Designed for lightweight hand held and mid size cameras. See description tab for compatible cameras. The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system. HKP-2 provides great coverage and protection for: Canon XL-1 Canon XL-1S Panasonic AG-DVC10 Panasonic AG-DVC15 Panasonic AG-DVC20 Panasonic AG-DVC60 Panasonic AG-DVC7 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100

Suppliers

Company
Product
Description
Supplier Links
PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue) - HKP-2 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue)
HKP-2
PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue) HKP-2
PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue) HANDS FREE! Designed for lightweight hand held and mid size cameras. See description tab for compatible cameras. The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system. HKP-2 provides great coverage and protection for: Canon XL-1 Canon XL-1S Panasonic AG-DVC10 Panasonic AG-DVC15 Panasonic AG-DVC20 Panasonic AG-DVC60 Panasonic AG-DVC7 Sony DCR-VX1000 Sony DCR-VX2000 Sony DCR-VX2100

PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue)
HANDS FREE! Designed for lightweight hand held and mid size cameras.
See description tab for compatible cameras.
The Hiker Pro has hideaway backstraps and handles for carrying. Designed for lighter weight cameras. Metal rings are provided for optional shoulder straps, and ample pockets for accessories. Tie downs give the option of lashing on extras like light stands and Tripods. A high level of protection is achieved with the use of a plastic frame and the unique 'œcamera cozy' pillow nesting system.
HKP-2 provides great coverage and protection for:
Canon XL-1
Canon XL-1S
Panasonic AG-DVC10
Panasonic AG-DVC15
Panasonic AG-DVC20
Panasonic AG-DVC60
Panasonic AG-DVC7
Sony DCR-VX1000
Sony DCR-VX2000
Sony DCR-VX2100

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number HKP-2
Product Name PortaBrace HKP-2 Hiker Pro Backpack Camera Case (Blue)
Height 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details