ZGC, Inc. PortaBrace HK-1 Hiker Backpack Camera Case (Blue) HK-1

Description
PortaBrace HK-1 Hiker Backpack Camera Case (Blue) Designed for Video Cameras & camcorders up to 13" long See Description Tab below for compatible cameras The HIKER is designed for videographers who have to travel long distances or just want to keep their hands free. The plastic frame makes it strong and light. The camera is securely held in place by a tie-down strap and an adjustable shelf. Pockets are useful for the Tripod plate, extra tape and batteries. Shoulder straps are stored in a zippered compartment. HK-1 provides great coverage, support and protection for: Ikegami DNS-201 Ikegami DNS-33 Ikegami HDL-V90 Ikegami HL-DV5 Ikegami HL-DV7W Ikegami HL-V55 Ikegami HL-V59 Ikegami HL-V73 Ikegami HL-V75W Ikegami HL-V77 Ikegami HL-V77W Ikegami HL-V79W JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D400 Panasonic AJ-D415 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Panasonic AJ-HDC20A Panasonic AJ-HDC27A Panasonic AJ-HDC27F Panasonic AJ-HDX400 Panasonic AJ-HDX900 Panasonic AJ-HPX2000 Panasonic AJ-HPX3000 Panasonic AJ-HPX500 Panasonic AJ-SDC615 Panasonic AJ-SDC905 Panasonic AJ-SDC915 Panasonic AJ-SDX900 Panasonic AJ-SPC700 Panasonic AJ-SPX800 Panasonic AJ-SPX900 Sony BVW-200 Sony BVW-300 Sony BVW-400 Sony BVW-D600 Sony DNW7 Sony DNW709WS Sony DNW7P Sony DNW9 Sony DNW90 Sony DNW90P Sony DNW90WS Sony DNW90WSP Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DVW-700 Sony DVW-707 Sony DVW-709WS Sony DVW-790WS Sony DVW-970 Sony HDW-700 Sony HDW-730 Sony HDW-730S Sony HDW-750 Sony HDW-900 Sony HDW-F900 Sony HDW-F900R Sony MPEG-50 Sony MSW-900 Sony MSW-900P Sony MSW-970 Sony PDW-510 Sony PDW-510P Sony PDW-530 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony UVW-100

Suppliers

Company
Product
Description
Supplier Links
PortaBrace HK-1 Hiker Backpack Camera Case (Blue) - HK-1 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace HK-1 Hiker Backpack Camera Case (Blue)
HK-1
PortaBrace HK-1 Hiker Backpack Camera Case (Blue) HK-1
PortaBrace HK-1 Hiker Backpack Camera Case (Blue) Designed for Video Cameras & camcorders up to 13" long See Description Tab below for compatible cameras The HIKER is designed for videographers who have to travel long distances or just want to keep their hands free. The plastic frame makes it strong and light. The camera is securely held in place by a tie-down strap and an adjustable shelf. Pockets are useful for the Tripod plate, extra tape and batteries. Shoulder straps are stored in a zippered compartment. HK-1 provides great coverage, support and protection for: Ikegami DNS-201 Ikegami DNS-33 Ikegami HDL-V90 Ikegami HL-DV5 Ikegami HL-DV7W Ikegami HL-V55 Ikegami HL-V59 Ikegami HL-V73 Ikegami HL-V75W Ikegami HL-V77 Ikegami HL-V77W Ikegami HL-V79W JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D400 Panasonic AJ-D415 Panasonic AJ-D610 Panasonic AJ-D610WA Panasonic AJ-D700 Panasonic AJ-D800 Panasonic AJ-D810 Panasonic AJ-D900 Panasonic AJ-D910 Panasonic AJ-D913 Panasonic AJ-HDC20A Panasonic AJ-HDC27A Panasonic AJ-HDC27F Panasonic AJ-HDX400 Panasonic AJ-HDX900 Panasonic AJ-HPX2000 Panasonic AJ-HPX3000 Panasonic AJ-HPX500 Panasonic AJ-SDC615 Panasonic AJ-SDC905 Panasonic AJ-SDC915 Panasonic AJ-SDX900 Panasonic AJ-SPC700 Panasonic AJ-SPX800 Panasonic AJ-SPX900 Sony BVW-200 Sony BVW-300 Sony BVW-400 Sony BVW-D600 Sony DNW7 Sony DNW709WS Sony DNW7P Sony DNW9 Sony DNW90 Sony DNW90P Sony DNW90WS Sony DNW90WSP Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony DVW-700 Sony DVW-707 Sony DVW-709WS Sony DVW-790WS Sony DVW-970 Sony HDW-700 Sony HDW-730 Sony HDW-730S Sony HDW-750 Sony HDW-900 Sony HDW-F900 Sony HDW-F900R Sony MPEG-50 Sony MSW-900 Sony MSW-900P Sony MSW-970 Sony PDW-510 Sony PDW-510P Sony PDW-530 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355 Sony UVW-100

PortaBrace HK-1 Hiker Backpack Camera Case (Blue)
Designed for Video Cameras & camcorders up to 13" long
See Description Tab below for compatible cameras
The HIKER is designed for videographers who have to travel long distances or just want to keep their hands free. The plastic frame makes it strong and light. The camera is securely held in place by a tie-down strap and an adjustable shelf. Pockets are useful for the Tripod plate, extra tape and batteries. Shoulder straps are stored in a zippered compartment.
HK-1 provides great coverage, support and protection for:
Ikegami DNS-201
Ikegami DNS-33
Ikegami HDL-V90
Ikegami HL-DV5
Ikegami HL-DV7W
Ikegami HL-V55
Ikegami HL-V59
Ikegami HL-V73
Ikegami HL-V75W
Ikegami HL-V77
Ikegami HL-V77W
Ikegami HL-V79W
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
Panasonic AG-HPX300
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D400
Panasonic AJ-D415
Panasonic AJ-D610
Panasonic AJ-D610WA
Panasonic AJ-D700
Panasonic AJ-D800
Panasonic AJ-D810
Panasonic AJ-D900
Panasonic AJ-D910
Panasonic AJ-D913
Panasonic AJ-HDC20A
Panasonic AJ-HDC27A
Panasonic AJ-HDC27F
Panasonic AJ-HDX400
Panasonic AJ-HDX900
Panasonic AJ-HPX2000
Panasonic AJ-HPX3000
Panasonic AJ-HPX500
Panasonic AJ-SDC615
Panasonic AJ-SDC905
Panasonic AJ-SDC915
Panasonic AJ-SDX900
Panasonic AJ-SPC700
Panasonic AJ-SPX800
Panasonic AJ-SPX900
Sony BVW-200
Sony BVW-300
Sony BVW-400
Sony BVW-D600
Sony DNW7
Sony DNW709WS
Sony DNW7P
Sony DNW9
Sony DNW90
Sony DNW90P
Sony DNW90WS
Sony DNW90WSP
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony DVW-700
Sony DVW-707
Sony DVW-709WS
Sony DVW-790WS
Sony DVW-970
Sony HDW-700
Sony HDW-730
Sony HDW-730S
Sony HDW-750
Sony HDW-900
Sony HDW-F900
Sony HDW-F900R
Sony MPEG-50
Sony MSW-900
Sony MSW-900P
Sony MSW-970
Sony PDW-510
Sony PDW-510P
Sony PDW-530
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355
Sony UVW-100

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number HK-1
Product Name PortaBrace HK-1 Hiker Backpack Camera Case (Blue)
Height 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details