ZGC, Inc. PortaBrace CTC-4 Traveler Camera Case (Blue) CTC-4

Description
PortaBrace CTC-4 Traveler Camera Case (Blue) Designed for cameras with lots of accessories added (example: Matte Box, Fire Store, larger battery, wireless microphone or just for extra carry capacity). See description tab for compatible cameras. The CTC-4 series is the largest TRAVELER CAMERA CASE of the 3 sizes designed to fit cameras such as the Canon XL-2, XL-H1, JVC GY-HD250, GY-HM700 and the Sony PDW-F350, PDW-F355 with many accessories or a long lens added to it. Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place. CTC-4 series provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CTC-4 Traveler Camera Case (Blue) - CTC-4 - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CTC-4 Traveler Camera Case (Blue)
CTC-4
PortaBrace CTC-4 Traveler Camera Case (Blue) CTC-4
PortaBrace CTC-4 Traveler Camera Case (Blue) Designed for cameras with lots of accessories added (example: Matte Box, Fire Store, larger battery, wireless microphone or just for extra carry capacity). See description tab for compatible cameras. The CTC-4 series is the largest TRAVELER CAMERA CASE of the 3 sizes designed to fit cameras such as the Canon XL-2, XL-H1, JVC GY-HD250, GY-HM700 and the Sony PDW-F350, PDW-F355 with many accessories or a long lens added to it. Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place. CTC-4 series provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD100E JVC GY-HD100U JVC GY-HD101 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AJ-D410 Sony DSR-300 Sony DSR-370 Sony DSR-500 Sony DSR-570 Sony DSR-590

PortaBrace CTC-4 Traveler Camera Case (Blue)
Designed for cameras with lots of accessories added (example: Matte Box, Fire Store, larger battery, wireless microphone or just for extra carry capacity).
See description tab for compatible cameras.
The CTC-4 series is the largest TRAVELER CAMERA CASE of the 3 sizes designed to fit cameras such as the Canon XL-2, XL-H1, JVC GY-HD250, GY-HM700 and the Sony PDW-F350, PDW-F355 with many accessories or a long lens added to it.
Featuring: New SLIP-NOT bottom to add an extra layer of protection against water, dirt and grime with an easy wipe-off surface. Reinforced layers of lightweight plastics and thick foam protect the camera from normal bumps and everyday handling. New 'œself healing', heavy duty zippers to protect from accidental damage. Mesh pockets for airline tickets, maps, cable, white balance cards or other flat items at the back and a seat belt loop to keep the camera securely in place.
CTC-4 series provides great coverage and protection for:
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
JVC GY-HD100E
JVC GY-HD100U
JVC GY-HD101
JVC GY-HD200
JVC GY-HD250
JVC GY-HD251
JVC GY-HM700
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AJ-D410
Sony DSR-300
Sony DSR-370
Sony DSR-500
Sony DSR-570
Sony DSR-590

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CTC-4
Product Name PortaBrace CTC-4 Traveler Camera Case (Blue)
Height 12.75 inch (324 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details