ZGC, Inc. PortaBrace CC-22PW Quick-Draw Camera Case (Blue) CC-22PW

Description
PortaBrace CC-22PW Quick-Draw Camera Case (Blue) The perfect camera case for local, around town work. See description tab for compatible cameras. Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It is lightweight with a rigid frame and saves valuable storage space. CC-22-PW provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony HVR-S270 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

Suppliers

Company
Product
Description
Supplier Links
PortaBrace CC-22PW Quick-Draw Camera Case (Blue) - CC-22PW - ZGC, Inc.
Mountain Lakes, NJ, USA
PortaBrace CC-22PW Quick-Draw Camera Case (Blue)
CC-22PW
PortaBrace CC-22PW Quick-Draw Camera Case (Blue) CC-22PW
PortaBrace CC-22PW Quick-Draw Camera Case (Blue) The perfect camera case for local, around town work. See description tab for compatible cameras. Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It is lightweight with a rigid frame and saves valuable storage space. CC-22-PW provides great coverage and protection for: Canon XL-1 Canon XL-1S Canon XL-2 Canon XL-H1 JVC GY-DV500 JVC GY-DV5000U JVC GY-DV5100U JVC GY-DV550 JVC GY-DV600 JVC GY-DV700 JVC GY-HD200 JVC GY-HD250 JVC GY-HD251 JVC GY-HM700 Panasonic AG-DVC200 Panasonic AG-DVC200P Panasonic AG-HPX300 Panasonic AJ-D200 Panasonic AJ-D210 Panasonic AJ-D215 Panasonic AJ-D410 Sony DSR-250 Sony DSR-300 Sony DSR-370 Sony DSR-390 Sony DSR-400 Sony DSR-450 Sony DSR-500 Sony DSR-570 Sony DSR-590 Sony HVR-S270 Sony PDW-F330 Sony PDW-F350 Sony PDW-F355

PortaBrace CC-22PW Quick-Draw Camera Case (Blue)
The perfect camera case for local, around town work.
See description tab for compatible cameras.
Now with positionable LED caribiner interior flash lights for low-light production conditions. The Porta-Brace® QUICK-DRAW Camera Case is designed for working around town and out of a van or car trunk, with plenty of room for a lunch. The top loading case has a wide open fold back top that stays neatly out of the way. It is lightweight with a rigid frame and saves valuable storage space.
CC-22-PW provides great coverage and protection for:
Canon XL-1
Canon XL-1S
Canon XL-2
Canon XL-H1
JVC GY-DV500
JVC GY-DV5000U
JVC GY-DV5100U
JVC GY-DV550
JVC GY-DV600
JVC GY-DV700
JVC GY-HD200
JVC GY-HD250
JVC GY-HD251
JVC GY-HM700
Panasonic AG-DVC200
Panasonic AG-DVC200P
Panasonic AG-HPX300
Panasonic AJ-D200
Panasonic AJ-D210
Panasonic AJ-D215
Panasonic AJ-D410
Sony DSR-250
Sony DSR-300
Sony DSR-370
Sony DSR-390
Sony DSR-400
Sony DSR-450
Sony DSR-500
Sony DSR-570
Sony DSR-590
Sony HVR-S270
Sony PDW-F330
Sony PDW-F350
Sony PDW-F355

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number CC-22PW
Product Name PortaBrace CC-22PW Quick-Draw Camera Case (Blue)
Height 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - MIX CUP 1OZ GRAD - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details