16X9 Cine Lens Mount PL to Sony E Mount with Support
Back Focus Adjustments with use of Shims
Designed from Aluminum & Stainelss Steel
1/4"-20 & 3/8"-16 Thread for use with Rod Supports
Accepts 3rd Party 15mm Mini Rod Support Brackets
Added Support with 15mm Mini Rod Support Bracket
Getting cinema lens characteristics on E-Mount cameras is now a reality with the introduction of the Cine Lens Mount adapter from 16x9 Inc for PL-mount cine lenses. The adapter works with Sony's new E-mount NEX-FS100 camcorder that features an S35 APC-size sensor. Not to be left out, E-Mount mirrorless cameras such as dSLRs can take advantage of the Cine Lens Mount adapter.
High Performance Materials
Designed from aluminum and stainless steel, the 16x9 Inc. Cine Lens Mount adapter features front and rear bayonet locking mechanisms.
Easy Backfocus Adjustments
The Cine Lens Mount adapter comes preset to the appropriate flange focus depths for back focus. However, when a minor adjustment may be required due to non-calibrated lenses, inserting or removing sized shims allows you to adjust the total mount depth depending on how far off the lens is to its markings. For best accuracy, this is done with the PL-Mount on the camera with lens and using a professional-grade back-focus chart. The shims are interchanged by removing the back mount, which adapts the PL mount body to the actual camera and is held in place by six screws. Removing the back mount exposes the already-inserted shims. Just add or remove shims based on the non-calibrated lens needs.
Use Any PL-mount Lens
The 16x9 Inc. PL-Mount works with virtually all PL-mount lenses, including the new Angenieux Optimo DP Digital lenses.
Support
16x9 Inc. offers a 15mm mini rod support bracket, and the Cine Lens Mount adapter also accepts third-party 15mm mini rod support brackets.
Includes:
Cine Lens Mount with E to PL mount
Four Shims (0.2mm, 0.4mm, 1mm, 2mm)
15mm Mini Rod Support Bracket
ZGC, Inc. | |
---|---|
Product Category | Optical Mounts |
Product Number | 169-CLM-PLE-S |
Product Name | 16X9 Cine Lens Mount PL to Sony E Mount with Support |
Mount Type | Lens Holder |