Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051044-CAN431311900
Impedance: 50 Ω
Frequency: 900 MHz
Gain: 1.5 dB
Bandwidth: 100 Hz
Number of Pins: 6
Categories: RF Antennas
Max Frequency: 950 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
ANTENNA, 870MHZ; Antenna Case Size:16.5mm x 14mm x 0.9mm; Centre Frequency:870MHz; SVHC:No SVHC (17-Dec-2014); Antenna Type:Multilayer; Bandwidth:100Hz; Frequency:900MHz; Gain:1.5dB; Impedance:50ohm; VSWR:2 RoHS Compliant: Yes
Yageo USA | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Antennas | Antennas | Antennas |
Product Number | CAN4313119000871B | CAN4313119000871B | 15J6656 |
Product Name | High Frequency | RF Antennas - CAN4313119000871B | Antenna, 870Mhz; Antenna Case Size Yageo |
Applications | HighFrequency |