Yageo USA High Frequency CAN4311712002453K

Description
High Frequency Overview
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency - CAN4311712002453K - Yageo USA
Milpitas, CA, United States
High Frequency
CAN4311712002453K
High Frequency CAN4311712002453K
High Frequency Overview

High Frequency Overview

Supplier's Site
Yishun, Singapore
RF Antennas - CAN4311712002453K
CAN4311712002453K
RF Antennas - CAN4311712002453K CAN4311712002453K
Manufacturer: Yageo Win Source Part Number: 759076-CAN4311712002 453K Manufacturer Homepage: www.yageo.com RoHS State: Request Verification Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Yageo
Win Source Part Number: 759076-CAN4311712002453K
Manufacturer Homepage: www.yageo.com
RoHS State: Request Verification
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics
Product Category Antennas Antennas
Product Number CAN4311712002453K CAN4311712002453K
Product Name High Frequency RF Antennas - CAN4311712002453K
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

 - 1248688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multi-band
View Details
RFID read/write head HF - ANT421 - ifm electronic gmbh
Specs
Applications RFID
Primary Frequency Range 13.6 MHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details