Xylem Applied Water Systems AquaCharge™ Model AQ500-100

Description
AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging station allows for easy recharging of the battery to ensure your pump is never inactive due to not having batteries on hand. Model No.: AQ500 Series Rechargeable battery (charger included!) Connects to the included 8’ hose or any standard garden hose Easy operation Pumps up to 200 gallons of water on a single charge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AquaCharge™ - Model AQ500-100 - Xylem Applied Water Systems
Gloucester, MA, USA
AquaCharge™
Model AQ500-100
AquaCharge™ Model AQ500-100
AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging station allows for easy recharging of the battery to ensure your pump is never inactive due to not having batteries on hand. Model No.: AQ500 Series Rechargeable battery (charger included!) Connects to the included 8’ hose or any standard garden hose Easy operation Pumps up to 200 gallons of water on a single charge

AquaCharge™ Rechargeable Portable Water Pump

The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken anywhere. The included charging station allows for easy recharging of the battery to ensure your pump is never inactive due to not having batteries on hand.

Model No.: AQ500 Series

  • Rechargeable battery (charger included!)
  • Connects to the included 8’ hose or any standard garden hose
  • Easy operation
  • Pumps up to 200 gallons of water on a single charge
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number Model AQ500-100
Product Name AquaCharge™
Pump Type Submersible Pump; Utility Pump
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details