Xylem Applied Water Systems 42755 Series VFLO Pumps Model 42755-0392

Description
JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to Monitor, Protect and Prevent – allowing you to evaluate and respond to the problem before the pump or your boat are damaged. The DiMOND technology automatically runs diagnostics to detect common failures such as run dry,plumbing leaks, over current, under current, low voltage and over voltage. If the diagnostic discovers a problem, the pump will stop, identify the root cause, and provide the data you need to solve the problem. V-FLO is powered by a new variable speed drive that delivers the exact amount of water flow neededto perform a variety of onboard delivery tasks. Since the pump is constantly monitoring water flow and electrical current, it automatically adjusts itself as needed, ensuring that your systems are operating at peak efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
42755 Series VFLO Pumps - Model 42755-0392 - Xylem Applied Water Systems
Gloucester, MA, USA
42755 Series VFLO Pumps
Model 42755-0392
42755 Series VFLO Pumps Model 42755-0392
JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system failure. DiMOND incorporates 10 specific modules designed to Monitor, Protect and Prevent – allowing you to evaluate and respond to the problem before the pump or your boat are damaged. The DiMOND technology automatically runs diagnostics to detect common failures such as run dry,plumbing leaks, over current, under current, low voltage and over voltage. If the diagnostic discovers a problem, the pump will stop, identify the root cause, and provide the data you need to solve the problem. V-FLO is powered by a new variable speed drive that delivers the exact amount of water flow neededto perform a variety of onboard delivery tasks. Since the pump is constantly monitoring water flow and electrical current, it automatically adjusts itself as needed, ensuring that your systems are operating at peak efficiency.

JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system failure.

DiMOND incorporates 10 specific modules designed to Monitor, Protect and Prevent – allowing you to evaluate and respond to the problem before the pump or your boat are damaged. The DiMOND technology automatically runs diagnostics to detect common failures such as run dry,plumbing leaks, over current, under current, low voltage and over voltage. If the diagnostic discovers a problem, the pump will stop, identify the root cause, and provide the data you need to solve the problem.

V-FLO is powered by a new variable speed drive that delivers the exact amount of water flow neededto perform a variety of onboard delivery tasks. Since the pump is constantly monitoring water flow and electrical current, it automatically adjusts itself as needed, ensuring that your systems are operating at peak efficiency.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number Model 42755-0392
Product Name 42755 Series VFLO Pumps
Pump Type Self-Priming Pump
Discharge Pressure 25.0 psi (17.58 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details