Xylem Applied Water Systems Plastic Sealless Centrifugal Pump 59510-0012

Description
Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials Handles aggressive liquids High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Sealless Centrifugal Pump - 59510-0012 - Xylem Applied Water Systems
Gloucester, MA, USA
Plastic Sealless Centrifugal Pump
59510-0012
Plastic Sealless Centrifugal Pump 59510-0012
Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding materials Handles aggressive liquids High efficiency, low power consumption Maintenance Free Quiet Continuous Rated Ignition Protected

Plastic Sealless Centrifugal Pump

Magnetic Drive Hot Water Circulation Pump

Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi)
Pumps water at 100ºC

Model No.: 59510-0012

  • Constructed of Non-corroding materials
  • Handles aggressive liquids
  • High efficiency, low power consumption
  • Maintenance Free
  • Quiet
  • Continuous Rated
  • Ignition Protected
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 59510-0012
Product Name Plastic Sealless Centrifugal Pump
Pump Type Centrifugal Pump; Circulation Pump; Magnetic Drive Pump
Discharge Pressure 1.7 psi (1.22 m of Water)
Liquid Flow 3.300 GPM (12.50 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Plunger Pump - Komline-Sanderson - Komline
Specs
Pump Type Piston Plunger Pump; Positive Displacement Pump
Discharge Pressure 130.0 to 200.0 psi (91.4 to 141 m of Water)
Liquid Flow 540.000 GPM (2045.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details