WPT Power Corporation Caliper Disc Brake WDA-26 Series

Description
WPT Power’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & gas, marine, forestry and offshore industries and has an expanded potential in other applications. Disc diameters 30 - 60.5 inches with maximum 49,715 Lb-Ft torque and calipers capable of 48,024 Lb clamping force. Features: Advanced technical design improvements through tinite element analysis Designed to meet minimal response requirements Wide range of caliper disc products Minimal parts / easy maintenance Designed for maximum power
Description
WPT Power’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & gas, marine, forestry and offshore industries and has an expanded potential in other applications. Disc diameters 30 - 60.5 inches with maximum 49,715 Lb-Ft torque and calipers capable of 48,024 Lb clamping force. Features: Advanced technical design improvements through tinite element analysis Designed to meet minimal response requirements Wide range of caliper disc products Minimal parts / easy maintenance Designed for maximum power

Suppliers

Company
Product
Description
Supplier Links
Caliper Disc Brake - WDA-26 Series - WPT Power Corporation
Wichita Falls, TX, USA
Caliper Disc Brake
WDA-26 Series
Caliper Disc Brake WDA-26 Series
WPT Power’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & gas, marine, forestry and offshore industries and has an expanded potential in other applications. Disc diameters 30 - 60.5 inches with maximum 49,715 Lb-Ft torque and calipers capable of 48,024 Lb clamping force. Features: Advanced technical design improvements through tinite element analysis Designed to meet minimal response requirements Wide range of caliper disc products Minimal parts / easy maintenance Designed for maximum power

WPT Power’s Caliper Brakes are specifically designed to meet a wide range global applications. Advanced technical design improvements increase the reliability and makes maintenance easier. Best suited for oil & gas, marine, forestry and offshore industries and has an expanded potential in other applications.

Disc diameters 30 - 60.5 inches with maximum 49,715 Lb-Ft torque and calipers capable of 48,024 Lb clamping force.

Features:

  • Advanced technical design improvements through tinite element analysis
  • Designed to meet minimal response requirements
  • Wide range of caliper disc products
  • Minimal parts / easy maintenance
  • Designed for maximum power
Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brakes
Product Number WDA-26 Series
Product Name Caliper Disc Brake
Torque 15308 to 26869 Ft-lbs (20758 to 36434 N-m)
Pneumatic Pressure 100 psi (70.43 m H2O)
Maximum Speed 716 to 1146 rpm
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Low Inertia Clutches and Brakes - 208 - WPT Power Corporation
Specs
Torque 1217 Ft-lbs (1650 N-m)
Rotary Speed 2830 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
View Details
Pneumatic Caliper Brake - Model STD-BL - Givens Engineering Inc.
Specs
Torque 175 Ft-lbs (237 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Disc W/ Bolt Circles - 0802-1208 - Tolomatic
Specs
Configuration Disc
Engagement Friction
Shaft Right Angle
View Details