1000pF ±5% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 1292-0201B102J160CTTR-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Applications | General Purpose |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Tolerance | 5 (+/- %) |