A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed customer requirements—all capacitors undergo in-house testing and validation. We carry extensive inventory to meet delivery schedules.
CAP FILM 35UF/3UF 370-440V RND
Littelfuse, Inc. | Lingto Electronic Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | CAP-35/3/440R | CAP-35/3/440R |
Product Name | Motor Run Capacitor | Capacitor Networks, Arrays |
Configuration / Form Factor | 0.250" x 0.032" quick-connect lug terminals | Leaded Capacitor |
Applications | Motors / Motor Starting | |
Operating Temperature | -40 to 70 C (-40 to 158 F) | |
Capacitance Range | 35 microF | 3 to 35 microF |
WVAC | 440 volts |