Incandescent Lamp Clear 2.25V Round with Domed Top RGTL-3 Miniature Screw
LAMP, MINIATURE SCREW, GTL-3, 2.25V; Supply Voltage:2.25V; Lamp Base Type:Miniature Screw; Bulb Size:GTL-3; MSCP:-; Average Bulb Life:5h; Product Range:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Incandescent Lamps | Incandescent Lamps |
Product Number | CM222-ND | 27F147 |
Product Name | Incandescent, Neon Lamps | Lamp, Miniature Screw, Gtl-3, 2.25V; Supply Voltage Vcc (Visual Communications Company) |
Base Type | Miniature Screw |