GE Lighting Miniature Incandescent Lamp 1835-55

Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.1 CD (SPHERICAL), 14 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.05 AMPERE Design Current 55 V Design Voltage 3 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet
Description
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.1 CD (SPHERICAL), 14 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.05 AMPERE Design Current 55 V Design Voltage 3 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 1835-55 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
1835-55
Miniature Incandescent Lamp 1835-55
1.19 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T3.25 SHAPE DESIGNATION 1.1 CD (SPHERICAL), 14 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.05 AMPERE Design Current 55 V Design Voltage 3 W Design Wattage 5000 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 0.62 INCH
  • 1.19 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 1.1 CD (SPHERICAL), 14 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.05 AMPERE Design Current
  • 55 V Design Voltage
  • 3 W Design Wattage
  • 5000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 0.62 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 1835-55
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Midget Flanged Lamp - 327 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-1 3/4
Rated Average Life 4000 hours
Mean Lumens 4.27 lm (0.3400 cp)
View Details
2 suppliers
Miniature Incandescent Lamp - 300BLV359 - Generation Brands
Specs
Base Type 2-Pin
View Details
Shat-R-Shield, Inc.
Specs
Features Shatterproof
Base Type Medium
Lamp Power 200 watts
View Details