Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F.
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 88266 |
Product Name | Plast-O-Matic CKD Compact Diaphragm Check Valves |
Valve Type | Check; Diaphragm |
Flare, S-300