The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.
U.S. Plastic Corporation | |
---|---|
Product Category | Industrial Valves |
Product Number | 57173 |
Product Name | Mini Check Valve |
Valve Type | Check |