- Trained on our vast library of engineering resources.

Tinius Olsen, Inc. Automatic Extensometer

Description
The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples. The AE series can be connected to partly or fully automatic testing machines and used with all types of grips. The strain can be measured from the elastic range to fracture for almost all types of samples. When used in combination with the transverse models, the AE extensometers are highly suitable for testing the deep-drawing properties of thin sheets. The AE extensometers are controlled through Tinius Olsen’s Horizon software via a serial interface (RS232 or USB). All movements can be initiated at any time required. The measuring arms can be positioned in parallel within the available interval under computer control and can therefore be quickly adjusted symmetrically to different sample lengths. Features & Benefits Two-sided measurement by means of four measuring sensors Very high resolution of up to 0.1μm over the complete measuring range Very low clamping forces allow testing of foils and thin wires The round knife edges can be utilized along their entire perimeter by rotating them The gage length position and value can be exactly set under computer control Options & Accessories Measurement in compression or deflection: The AE models work in tension or compression, however, an optional module can be added that will allow the models to work in both directions. Different lengths of measuring arms and higher travel available: Measuring arms of either an additional 75mm or 200mm length (additional to the standard length of 254mm) can be used to follow the specimen movement, allowing the extensometer to be used at a greater distance from the specimen. The installation of a fan/ventilator for use in dusty/dirty environments: Any dirt or dust can play havoc with electronics and fine measuring systems, so putting the extensometer under a positive pressure prevents the ingress of dust and dirt.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automatic Extensometer -  - Tinius Olsen, Inc.
Horsham, PA, United States
Automatic Extensometer
Automatic Extensometer
The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples. The AE series can be connected to partly or fully automatic testing machines and used with all types of grips. The strain can be measured from the elastic range to fracture for almost all types of samples. When used in combination with the transverse models, the AE extensometers are highly suitable for testing the deep-drawing properties of thin sheets. The AE extensometers are controlled through Tinius Olsen’s Horizon software via a serial interface (RS232 or USB). All movements can be initiated at any time required. The measuring arms can be positioned in parallel within the available interval under computer control and can therefore be quickly adjusted symmetrically to different sample lengths. Features & Benefits Two-sided measurement by means of four measuring sensors Very high resolution of up to 0.1μm over the complete measuring range Very low clamping forces allow testing of foils and thin wires The round knife edges can be utilized along their entire perimeter by rotating them The gage length position and value can be exactly set under computer control Options & Accessories Measurement in compression or deflection: The AE models work in tension or compression, however, an optional module can be added that will allow the models to work in both directions. Different lengths of measuring arms and higher travel available: Measuring arms of either an additional 75mm or 200mm length (additional to the standard length of 254mm) can be used to follow the specimen movement, allowing the extensometer to be used at a greater distance from the specimen. The installation of a fan/ventilator for use in dusty/dirty environments: Any dirt or dust can play havoc with electronics and fine measuring systems, so putting the extensometer under a positive pressure prevents the ingress of dust and dirt.

The extensometer models AE300 and AE500 are suitable for almost all samples with an initial gage length from 10mm. Their low clamping forces combined with high measurement accuracy makes them highly suitable even for small, notch sensitive test samples.
The AE series can be connected to partly or fully automatic testing machines and used with all types of grips. The strain can be measured from the elastic range to fracture for almost all types of samples. When used in combination with the transverse models, the AE extensometers are highly suitable for testing the deep-drawing properties of thin sheets.
The AE extensometers are controlled through Tinius Olsen’s Horizon software via a serial interface (RS232 or USB). All movements can be initiated at any time required. The measuring arms can be positioned in parallel within the available interval under computer control and can therefore be quickly adjusted symmetrically to different sample lengths.

Features & Benefits

  • Two-sided measurement by means of four measuring sensors
  • Very high resolution of up to 0.1μm over the complete measuring range
  • Very low clamping forces allow testing of foils and thin wires
  • The round knife edges can be utilized along their entire perimeter by rotating them
  • The gage length position and value can be exactly set under computer control

Options & Accessories

  • Measurement in compression or deflection: The AE models work in tension or compression, however, an optional module can be added that will allow the models to work in both directions.
  • Different lengths of measuring arms and higher travel available: Measuring arms of either an additional 75mm or 200mm length (additional to the standard length of 254mm) can be used to follow the specimen movement, allowing the extensometer to be used at a greater distance from the specimen.
  • The installation of a fan/ventilator for use in dusty/dirty environments: Any dirt or dust can play havoc with electronics and fine measuring systems, so putting the extensometer under a positive pressure prevents the ingress of dust and dirt.
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name Automatic Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Flex Test Grips -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Test Grip / Clamp
Application Flexure or Bending
Test Standard ASTM
View Details
Strain Gage Type Extensometer -  - Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Compression; Physical / Thermal Properties
Test Standard ASTM; ISO
View Details
500LC Laser Extensometer -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties
Length 7.09 inch (180 mm)
View Details
VectorExtensometer U200 -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Test Fixture Type Extensometer
Application Ductility; Physical / Thermal Properties
Test Standard ASTM; ISO
View Details