A range of dedicated Gate Driver ICs from Texas Instruments suitable for both MOSFET and IGBT applications. The devices are capable of providing suitable high current outputs compatible with the drive requirements of MOSFET and IGBT power devices and are available in a variety of configurations and package types.
Number of Drivers = 2
Minimum Operating Supply Voltage = 5 V
Maximum Operating Supply Voltage = 40 V
Driver Configuration = Inverting
Mounting Type = Surface Mount
Peak Output Current = 1.5A
Number of Outputs = 2
Driver Type = High Speed
Package Type = SOIC
Pin Count = 16
A range of dedicated Gate Driver ICs from Texas Instruments suitable for both MOSFET and IGBT applications. The devices are capable of providing suitable high current outputs compatible with the drive requirements of MOSFET and IGBT power devices and are available in a variety of configurations and package types.
Number of Drivers = 2
Minimum Operating Supply Voltage = 5 V
Maximum Operating Supply Voltage = 40 V
Driver Configuration = Inverting
Mounting Type = Surface Mount
Peak Output Current = 1.5A
Number of Outputs = 2
Driver Type = High Speed
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RS Components, Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|
Product Category | IC Interfaces | IC Interfaces |
Product Number | 6613122 | UC3709DW |
Product Name | IC DUAL HS FET DRIVER 16-SOIC | |
Device Type | MOSFET Power Drivers | Line / Bus Driver |