DirectPath? 25mW Headphone Amplifier 14-TSSOP -40 to 85
IC AMP CLSS AB STER 25MW 14TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1323136-TPA6139A2PW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Bulk
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Standard Package: 90
Mounting: Surface Mount
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 25mW x 2 @ 32Ohm
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-28255,TEXTISTPA6
Base Product Number: TPA6139
RoHS Status: ROHS3 Compliant
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Output Type = 2 Channel Stereo
Application = Audio Equipment, Television
Maximum Power = 0.02 W @ 32 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3.3 V
Power Supply Type = Single
Number of Channels per Chip = 2
Package Type = TSSOP
Pin Count = 14
Input Signal Type = Single Ended
Delivery on production packaging - Tube. This product is non-returnable.
A range of highly integrated Class AB Audio Power Amplifier ICs from Texas Instruments with dual or multiple outputs suitable for stereo and multi-channel applications. The amplifiers range from low-power devices suitable for driving headphones to high-power types with outputs of up to 60W or more.
Output Type = 2 Channel Stereo
Application = Audio Equipment, Television
Maximum Power = 0.02 W @ 32 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3.3 V
Power Supply Type = Single
Number of Channels per Chip = 2
Package Type = TSSOP
Pin Count = 14
Input Signal Type = Single Ended
Audio Amplifiers 25mW Headphone Amp
IC AMP CLSS AB STER 25MW 14TSSOP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | TPA6139A2PW | TPA6139A2PW | TPA6139A2PW | 296-28255-ND | 1323136-TPA6139A2PW | 8124261P | TPA6139A2PW | TPA6139A2PW |
Product Name | TPA6139A2 DirectPath? 25mW Headphone Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Integrated Circuits | |
Standards and Certifications | RoHS | |||||||
Package Type | QFN,TSSOP | 14-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) | TSSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
Supply Voltage (VS) | 3.6 to 3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Life Cycle Stage | Active |