Differential Bus Transceiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065723-SN75ALS176BP
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
SN75ALS176B Differential Bus Transceiver
A range of High Speed RS-485 Line Drivers, Receivers and Transceivers from Texas Instruments with data rates of 10 Mbit/s or over.
Logic Family = ALS
Logic Function = Bus Transceiver
Number of Elements per Chip = 1
Number of Channels per Chip = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Output Level = 3-State
Maximum High Level Output Current = -60mA
Delivery on production packaging - Tube. This product is non-returnable.
A range of High Speed RS-485 Line Drivers, Receivers and Transceivers from Texas Instruments with data rates of 10 Mbit/s or over.
Logic Family = ALS
Logic Function = Bus Transceiver
Number of Elements per Chip = 1
Number of Channels per Chip = 1
Polarity = Non-Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Output Level = 3-State
Maximum High Level Output Current = -60mA
RS-422/RS-485 Interface IC Differential Bus
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Texas Instruments | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN75ALS176BP | 065723-SN75ALS176BP | SN75ALS176BP | 8095731P | SN75ALS176BP | SN75ALS176BP |
Product Name | SN75ALS176B Differential Bus Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS176BP | RS-422/RS-485 Interface IC | IC DIFF BUS TRANSCEIVER 8-DIP | ||
Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver | Transceiver | |
Features | RoHS | RoHS | RoHS | |||
Supply Voltage | 5V | Other; 4.75 V ~ 5.25 V | 5V | |||
# of Tx | 1 # | |||||
# of Rx | 1 # |