Dual Line Receiver 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065691-SN75140P
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Texas Instruments | Win Source Electronics | Karl Kruse GmbH & Co. KG | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN75140P | 065691-SN75140P | SN75140P |
Product Name | SN75140 Dual Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - SN75140P | IC DUAL LINE RECEIVER 8-DIP |
Device Type | Receiver | Receiver | Receiver |
Features | RoHS | ||
# of Rx | 2 # |