Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Texas Instruments range of Bus Transceivers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Bus Transceiver
Number of Elements per Chip = 1
Number of Channels per Chip = 8
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Input Level = TTL
Output Level = CMOS
Delivery on production packaging - Reel. This product is non-returnable.
Texas Instruments range of Bus Transceivers from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Bus Transceiver
Number of Elements per Chip = 1
Number of Channels per Chip = 8
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 20
Input Level = TTL
Output Level = CMOS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Texas Instruments | RS Components, Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | SN74HCT245DWR | 6628301P | SN74HCT245DWR |
Product Name | SN74HCT245 Octal Bus Transceivers With 3-State Outputs | IC BUS TRANSCEIVER 8BIT 20SOIC | |
Technology | HCT | ||
Device Type | Transceiver | Transceiver | Transceiver |
Features | RoHS | ||
Supply Voltage | Other; 5 |