Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85
IC AUDIO 1 CIRCUIT 8SOIC
OPA1632 Fully Differential I/O Audio Amplifier
OPA1632 Fully Differential I/O Audio Amplifier
OPA1632 Fully Differential I/O Audio Amplifier
IC AUDIO 1 CIRCUIT 8SOIC
Audio Amplifiers Fully DiffI/O Audio Amp
IC audio amp, OPA1632DD - Amplifiers & Comparators - Audio Amplifier ICs
IC audio amp, OPA1632DD - Amplifiers & Comparators - Audio Amplifier ICs
IC audio amp, OPA1632DD - Amplifiers & Comparators - Audio Amplifier ICs
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 141228-OPA1632D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 180MHz
Amplifier Type: Audio
Slew Rate: 50 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP-PowerPad
Supply Voltage - Operating: 5 V to 32 V, ±2.5 V to 16 V
Operating Supply Current: 14mA
Channel Output Current: 85mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio
单声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifier 1 Circuit Differential 8-SOIC
Audio Amplifier 1 Circuit Differential 8-SOIC
AUDIO OPERATIONAL AMPLIFIER, 180MHZ, SOIC-8; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:± 2.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:800ohm; Product Range:- RoHS Compliant: Yes
OP AMP, DIFFERENTIAL, 1632, SOIC8; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 2.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:800ohm; Operating Temperature RoHS Compliant: Yes
Texas Instruments | Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | OPA1632D | OPA1632D | OPA1632D | OPA1632D | OPA1632D | 6199875 | 141228-OPA1632D | OPA1632D | OPA1632D | 296-16679-5-ND | 68K1111 |
Product Name | OPA1632 Fully Differential I/O Audio Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1632D | Operational Amplifier/Comparator >> Audio Power OpAmps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Operational Amplifier, 180Mhz, Soic-8; Amplifier Class Texas Instruments | ||
RoHS Compliant | RoHS | ||||||||||
Supply Voltage (VS) | 5 to 32 volts | 5 volts | 5 to 32 volts | 2.5 to 16 volts | |||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
Package Type | MSOP-PowerPAD,SOIC | SOIC; SOIC8 | Surface Mount | SOIC; SOIC | SOP; MSOP; 8-MSOP-PowerPad | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps |