Video Amp, 3 Buffer 16-SSOP
IC AMP BUFFER 16SSOP
IC AMP BUFFER 16SSOP
Video Amp 3 Buffer 16-SSOP
LIXINC Electronics Co., Limited | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | LMH6739MQX | LMH6739MQX-ND | LMH6739MQX | LMH6739MQX | LMH6739MQX |
Product Name | Integrated Circuits | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
Supply Voltage (VS) | 8 to 12 volts | 8 to 12 volts | |||
Source Current (IS) | 32 milliamps | 32 milliamps | |||
Package Type | SSOP; 16-SSOP (0.154\", 3.90mm Width) | SSOP; 16-SSOP (0.154", 3.90mm Width) | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
Number of Devices | 3 |