Quad Wideband Video Op Amp 14-WSON -40 to 85
Operational Amplifiers - Op Amps Quad Channel, Wideband Video Amplifier 14-WSON -40 to 85
Video Amp 4 Current Feedback 14-WSON (4x3)
Video Amp 4 Current Feedback 14-WSON (4x3)
IC AMP CURRENT FEEDBACK 14WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1201609-LMH6722SD/NO
Series: VIP10
Packaging: Reel - TR
Package: 14-WFDFN Exposed Pad
Applications: Current Feedback
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 400MHz
Family Name: LMH6722
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-WSON (4x3)
Output Current per Channel: 70mA
SR - Slew Rate: 1800 V/μs
Dual Supply Voltage (±): 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Alternative Parts (Cross-Reference): LMH6722QSD; LMH6722QSDX; LMH6722SDX;
Introduction Date: March 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 14WSON
Video Amp, 4 Current Feedback 14-WSON (4x3)
Video Amp, 4 Current Feedback 14-WSON (4x3)
Video Amp, 4 Current Feedback 14-WSON (4x3)
LMH6722 Quad Channel, Wideband Video Amplifier
LMH6722 Quad Channel, Wideband Video Amplifier
Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers |
Product Number | LMH6722SD/NOPB | LMH6722SD/NOPB | LMH6722SD/NOPB | LMH6722SD/NOPB | 1201609-LMH6722SD/NOPB | LMH6722SD/NOPB | LMH6722SD/NOPBDKR-ND | LMH6722SD/NOPB |
Product Name | LMH6722 Quad Wideband Video Op Amp | Operational Amplifiers - Op Amps | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6722SD/NOPB | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
Standards | RoHS | RoHS | ||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||
Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | ||||||
VOS | 6 millivolts | |||||||
Quiescent Current (IQ) | 7500 microamps |