Video Amp 1 Current Feedback SOT-23-6
IC AMP CURRENT FEEDBACK SOT23-6
Video Amp, 1 Current Feedback SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1201603-LMH6720MFX
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Current Feedback
-3db Bandwidth: 400MHz
Supply Current: 5.6mA
Slew Rate: 1800V/μs
Current - Output / Channel: 70mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LMH6720
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 8V ~ 12.5V, ±4V ~ 6.25V
IC AMP CURRENT FEEDBACK SOT23-6
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | LMH6720MFX | LMH6720MFX | LMH6720MFX-ND | 1201603-LMH6720MFX | LMH6720MFX |
Product Name | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MFX | Linear - Amplifiers - Video Amps and Modules |
Standards and Certifications | RoHS | ||||
Package Type | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 | |||
Slew Rate | 1800 V/µs | ||||
Supply Voltage (VS) | 8 to 12.5 volts |