Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
IC AMP CURRENT FEEDBACK SOT23-6
LMH6720 Single Wideband Video Op Amp with Shutdown
IC AMP CURRENT FEEDBACK SOT23-6
Video Amp 1 Current Feedback SOT-23-6
Operational Amplifiers - Op Amps Single Wideband Video Op Amp with Shutdown 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055334-LMH6720MFX/N
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1800 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Supply Voltage - Operating: 8 V to 12.5 V, ±4 V to 6.25 V
Operating Supply Current: 5.6mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Video Amp, 1 Current Feedback SOT-23-6
Texas Instruments | Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | LMH6720MFX/NOPB | LMH6720MFX/NOPB | LMH6720MFX/NOPB | LMH6720MFX/NOPB | LMH6720MFX/NOPB | LMH6720MFX/NOPB | 1055334-LMH6720MFX/NOPB | LMH6720MFX/NOPB-ND |
Product Name | LMH6720 Single Wideband Video Op Amp with Shutdown | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Operational Amplifiers - Op Amps | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6720MFX/NOPB | Video Amps and Modules | |
Standards | RoHS | RoHS | ||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||
Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | ||||||
VOS | 6 millivolts | |||||||
Quiescent Current (IQ) | 7500 microamps |