Dual Wideband Video Op Amp 8-SOIC -40 to 85
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 2 Current Feedback 8-SOIC
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp, 2 Current Feedback 8-SOIC
Video Amplifiers Dual Wideband Video Op Amp
Manufacturer: Texas Instruments
Win Source Part Number: 130018-LMH6715MA/NOP
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 400MHz
Slew Rate: 1300 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 12 V, ±5 V to 6 V
Operating Supply Current: 5.8mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Signal Processing, Industrial
LMH6715 Dual Wideband Video Op Amp
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual
Number of Channels per Chip = 2
Typical Slew Rate = 1300V/µs
Typical Gain Bandwidth Product = 480MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.9 x 3.9 x 1.45mm
Height = 1.45mm
Length = 4.9mm
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual
Number of Channels per Chip = 2
Typical Slew Rate = 1300V/µs
Typical Gain Bandwidth Product = 480MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.9 x 3.9 x 1.45mm
Height = 1.45mm
Length = 4.9mm
Delivery on production packaging - Tube. This product is non-returnable.
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual
Number of Channels per Chip = 2
Typical Slew Rate = 1300V/µs
Typical Gain Bandwidth Product = 480MHz
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 4.9 x 3.9 x 1.45mm
Height = 1.45mm
Length = 4.9mm
VIDEO AMP, DUAL, 400MHZ, POWERWISE; No. of Amplifiers:2Amplifie
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | LMH6715MA/NOPB | LMH6715MA/NOPB | LMH6715MA/NOPB | LMH6715MA/NOPB | LMH6715MA/NOPB | LMH6715MA/NOPB-ND | LMH6715MA/NOPB | 130018-LMH6715MA/NOPB | LMH6715MA/NOPB | 5344484 | 34AH0920 |
Product Name | LMH6715 Dual Wideband Video Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6715MA/NOPB | Video Amp, Dual, 400Mhz, Powerwise; No. Of Amplifiers Texas Instruments | ||
Standards | RoHS | RoHS | |||||||||
Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
Supply Voltage (VS) | 10 to 12 volts | 10 to 12 volts | |||||||||
VOS | 6 millivolts | ||||||||||
Quiescent Current (IQ) | 7500 microamps |