Single Wideband Video Op Amp 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 779480-LMH6714MF/NOP
Series: VIP10
Packaging: Reel package
Package: SC-74A, SOT-753
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 400MHz
Family Name: LMH6714
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.6mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 1800 V/μs
Dual Supply Voltage (±): 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Alternative Parts (Cross-Reference): LT1187CJ8; EL4093CS-T7; EL4093CSZ-T7; EL4093CN;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
LMH6714 Single Wideband Video Op Amp
LMH6714 Single Wideband Video Op Amp
IC AMP CURRENT FEEDBACK SOT23-5
Video Amp, 1 Current Feedback SOT-23-5
Video Amp, 1 Current Feedback SOT-23-5
Video Amp, 1 Current Feedback SOT-23-5
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 12 V, 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1800V/µs
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 5
Dimensions = 2.92 x 1.6 x 1.02mm
Height = 1.02mm
Wideband high-speed operational amplifiers suitable for use in video and HF applications. These devices generally employ a current feedback architecture in order to achieve a wide gain-bandwidth product and high slew rate.
Power Supply Type = Dual, Single
Typical Single Supply Voltage = 12 V, 9 V
Typical Dual Supply Voltage = ±5V
Number of Channels per Chip = 1
Typical Slew Rate = 1800V/µs
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 5
Dimensions = 2.92 x 1.6 x 1.02mm
Height = 1.02mm
Delivery on production packaging - Reel. This product is non-returnable.
IC AMP CURRENT FEEDBACK SOT23-5
Video Amp 1 Current Feedback SOT-23-5
IC AMP CURRENT FEEDBACK SOT23-5
Operational Amplifiers - Op Amps SGL Wideband Video Op Amp
VIDEO AMP, 400MHZ, SOT23, POWERWISE; No. of Amplifiers:1Amplifie
Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LMH6714MF/NOPB | 779480-LMH6714MF/NOPB | LMH6714MF/NOPB | LMH6714MF/NOPB | LMH6714MF/NOPBTR-ND | 5344478 | LMH6714MF/NOPB | LMH6714MF/NOPB | LMH6714MF/NOPB | LMH6714MF/NOPB | 28AH2860 |
Product Name | LMH6714 Single Wideband Video Op Amp | Linear - Linear - Amplifiers - Video Amps and Modules - LMH6714MF/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Operational Amplifiers - Op Amps | Video Amp, 400Mhz, Sot23, Powerwise; No. Of Amplifiers Texas Instruments | ||
Standards | RoHS | RoHS | |||||||||
Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
Supply Voltage (VS) | 10 to 12 volts | 8 to 12.5 volts | 9 to 12 volts | ||||||||
VOS | 6 millivolts | ||||||||||
Quiescent Current (IQ) | 7500 microamps |