TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference 48-TSSOP -40 to 105
IC AMP TFT-LCD 48TSSOP
IC AMP TFT-LCD 48TSSOP
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 779379-LM8207MTX/NOP
Packaging: Reel package
Package: 48-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 2MHz
Family Name: LM8207
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Package: 48-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 1 V/μs
Dual Supply Voltage (±): 6 V ~ 16 V
Alternative Parts (Cross-Reference): LM8207MT/NOPB; BUF20800AIDCPR;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
LCD Gamma Buffers TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference 48-TSSOP -40 to 105
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 48-TSSOP
IC AMP TFT-LCD 48TSSOP
Texas Instruments | Lingto Electronic Limited | Utmel Electronic Limited | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Buffer Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | LM8207MTX/NOPB | LM8207MTX/NOPB | 815-LM8207MTX/NOPB | LM8207MTX/NOPB-ND | 779379-LM8207MTX/NOPB | LM8207MTX/NOPB | LM8207MTX/NOPB | LM8207MTX/NOPB |
Product Name | LM8207 TFT 18 Gamma Buffer + Vcom Driver + Voltage Reference | Linear - Amplifiers - Video Amps and Modules | IC AMP TFT-LCD 48TSSOP | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - LM8207MTX/NOPB | LCD Gamma Buffers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
RoHS Compliant | RoHS | |||||||
Bandwidth | 2 MHz | |||||||
Source Current (IS) | 6.5 milliamps | |||||||
Standards and Certifications | RoHS | RoHS | ||||||
Package Type | SOP; 48-TFSOP (0.240, 6.10mm Width) | 48-TFSOP (0.240", 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) | 48-TSSOP |