Texas Instruments LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier LM6584MTX/NOPB

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier - LM6584MTX/NOPB - Texas Instruments
Dallas, TX, United States
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier
LM6584MTX/NOPB
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier LM6584MTX/NOPB
TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85

TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85

Supplier's Site Datasheet
Integrated Circuits - LM6584MTX/NOPB - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
LM6584MTX/NOPB
Integrated Circuits LM6584MTX/NOPB
IC AMP GENERAL PURPOSE 14TSSOP

IC AMP GENERAL PURPOSE 14TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-51319-2-ND
Video Amps and Modules 296-51319-2-ND
Video Amp, 4 General Purpose 14-TSSOP

Video Amp, 4 General Purpose 14-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-51319-1-ND
Video Amps and Modules 296-51319-1-ND
Video Amp, 4 General Purpose 14-TSSOP

Video Amp, 4 General Purpose 14-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
296-51319-6-ND
Video Amps and Modules 296-51319-6-ND
Video Amp, 4 General Purpose 14-TSSOP

Video Amp, 4 General Purpose 14-TSSOP

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MTX/NOPB - 107317-LM6584MTX/NOPB - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MTX/NOPB
107317-LM6584MTX/NOPB
Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MTX/NOPB 107317-LM6584MTX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107317-LM6584MTX/NOP B Packaging: Reel - TR Applications: General Purpose Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 24MHz Slew Rate: 15 V/μs Categories: Integrated Circuits Status: Active Case / Package: 14-TSSOP Supply Voltage - Operating: 5 V to 13 V, ±2.5 V to 6.5 V Operating Supply Current: 780μA Channel Output Current: 75mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107317-LM6584MTX/NOPB
Packaging: Reel - TR
Applications: General Purpose
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 24MHz
Slew Rate: 15 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 13 V, ±2.5 V to 6.5 V
Operating Supply Current: 780μA
Channel Output Current: 75mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM6584MTX/NOPB
Operational Amplifiers - Op Amps LM6584MTX/NOPB
Operational Amplifiers - Op Amps TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85

Operational Amplifiers - Op Amps TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier 14-TSSOP -40 to 85

Supplier's Site Datasheet
 - LM6584MTX/NOPB - Rochester Electronics
Newburyport, MA, United States
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier

LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier

Supplier's Site Datasheet
 - LM6584MTX/NOPB - Rochester Electronics
Newburyport, MA, United States
LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier

LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM6584MTX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM6584MTX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM6584MTX/NOPB
IC AMP GENERAL PURPOSE 14TSSOP

IC AMP GENERAL PURPOSE 14TSSOP

Supplier's Site
Video Amps and Modules - LM6584MTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
LM6584MTX/NOPB
Video Amps and Modules LM6584MTX/NOPB
Video Amp 4 General Purpose 14-TSSOP

Video Amp 4 General Purpose 14-TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM6584MTX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM6584MTX/NOPB
Instrumentation, OP Amps, Buffer Amps LM6584MTX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - LM6584MTX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
LM6584MTX/NOPB
Linear - Amplifiers - Video Amps and Modules LM6584MTX/NOPB
IC AMP GENERAL PURPOSE 14TSSOP

IC AMP GENERAL PURPOSE 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments LIXINC Electronics Co., Limited DigiKey Win Source Electronics VAST STOCK CO., LIMITED Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Audio Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips
Product Number LM6584MTX/NOPB LM6584MTX/NOPB 296-51319-2-ND 107317-LM6584MTX/NOPB LM6584MTX/NOPB LM6584MTX/NOPB LM6584MTX/NOPB LM6584MTX/NOPB LM6584MTX/NOPB LM6584MTX/NOPB
Product Name LM6584 TFT-LCD Quad, 13V RRIO High Output Current Operational Amplifier Integrated Circuits Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - LM6584MTX/NOPB Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Video Amps and Modules
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 13 volts 5 to 13 volts 5 to 13 volts
VOS 4 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1100 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
View Details
INA114 Precision Instrumentation Amplifier - INA114AUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
LM4951A Wide Voltage Range 1.8 Watt Audio Power Amplifier With Short Circuit Protection - LM4951ASD/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 9 volts
Output Power 2.2 watts
View Details
9 suppliers