Video Amp, 4 General Purpose 14-TSSOP
Video Amp 4 General Purpose 14-TSSOP
IC AMP GENERAL PURPOSE 14TSSOP
IC AMP GENERAL PURPOSE 14TSSOP
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | LM6584MT-ND | LM6584MT | LM6584MT | LM6584MT |
Product Name | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
Features | Rail-Rail-Out | |||
Slew Rate | 15 V/µs | |||
Supply Voltage (VS) | 5 to 13 volts | |||
Package Type | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |