- Trained on our vast library of engineering resources.

Texas Instruments CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BPWR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWR - Texas Instruments
Dallas, TX, United States
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator
CD4060BPWR
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BPWR
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125

Supplier's Site Datasheet
Counters, Dividers - CD4060BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4060BPWR
Counters, Dividers CD4060BPWR
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Supplier's Site
Counters, Dividers - 296-14119-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14119-1-ND
Counters, Dividers 296-14119-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-14119-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14119-2-ND
Counters, Dividers 296-14119-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - 296-14119-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14119-6-ND
Counters, Dividers 296-14119-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4060BPWR - 006190-CD4060BPWR - Win Source Electronics
Yishun, Singapore
Logic - Logic - Counters, Dividers - CD4060BPWR
006190-CD4060BPWR
Logic - Logic - Counters, Dividers - CD4060BPWR 006190-CD4060BPWR
Manufacturer: Texas Instruments Win Source Part Number: 006190-CD4060BPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 12MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 006190-CD4060BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 12MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4060BPWR
Logic ICs >> Counters / Dividers CD4060BPWR
Negative Edge 3V~18V 14 1 12MHz TSSOP-16 Counters / Dividers ROHS

Negative Edge 3V~18V 14 1 12MHz TSSOP-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Integrated Circuits - CD4060BPWR - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
CD4060BPWR
Integrated Circuits CD4060BPWR
IC BNRY COUNTR/DIV 14STG 16TSSOP

IC BNRY COUNTR/DIV 14STG 16TSSOP

Supplier's Site Datasheet
 - 6626850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = TSSOP Logic Function = Counter, Divider Number of Stages = 14 Logic Family = 4000 Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Counter, Divider
Number of Stages = 14
Logic Family = 4000
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V

Supplier's Site
 - 6626850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family Package Type = TSSOP Logic Function = Counter, Divider Number of Stages = 14 Logic Family = 4000 Mounting Type = Surface Mount Counter Type = Binary Operation Mode = Up Counter Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 3 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters & Shift Registers from the 4000 Series CMOS Logic Family
Package Type = TSSOP
Logic Function = Counter, Divider
Number of Stages = 14
Logic Family = 4000
Mounting Type = Surface Mount
Counter Type = Binary
Operation Mode = Up Counter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 3 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4060BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4060BPWR
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4060BPWR
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - CD4060BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4060BPWR
Logic - Counters, Dividers CD4060BPWR
IC BNRY COUNTR/DIV 14STG 16TSSOP

IC BNRY COUNTR/DIV 14STG 16TSSOP

Supplier's Site Datasheet
14 Stage Ripple Carry Counter Tssop16; L; Msl Texas Instruments - 29AH3572 - Newark, An Avnet Company
Chicago, IL, United States
14 Stage Ripple Carry Counter Tssop16; L; Msl Texas Instruments
29AH3572
14 Stage Ripple Carry Counter Tssop16; L; Msl Texas Instruments 29AH3572
14 STAGE RIPPLE CARRY COUNTER TSSOP16; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

14 STAGE RIPPLE CARRY COUNTER TSSOP16; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited LIXINC Electronics Co., Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4060BPWR CD4060BPWR 296-14119-1-ND 006190-CD4060BPWR CD4060BPWR CD4060BPWR 6626850 CD4060BPWR CD4060BPWR 29AH3572
Product Name CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator Counters, Dividers Counters, Dividers Logic - Logic - Counters, Dividers - CD4060BPWR Logic ICs >> Counters / Dividers Integrated Circuits Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers 14 Stage Ripple Carry Counter Tssop16; L; Msl Texas Instruments
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V 3 V ~ 18 V 3V~18V 3 V ~ 18.0 V 3V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP; 16-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP SSOP; TSSOP SOP; SSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 TSSOP SSOP
Logic Family CD4000 CMOS
Number of Stages (Bits) 10 bits 14 bits 14 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 5962-9558401QFA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Package Type CDIP,CFP
View Details
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details