IC AMP TFT-LCD 28HTSSOP
IC AMP TFT-LCD 28HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 201607-BUF11702PWPRG
Packaging: Reel - TR
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
BUF11702 - 10+1 Channel High Current Buffer
Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | BUF11702PWPRG4 | BUF11702PWPRG4 | 201607-BUF11702PWPRG4 | BUF11702PWPRG4 | BUF11702PWPRG4-ND | BUF11702PWPRG4 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF11702PWPRG4 | Video Amps and Modules | Video Amps and Modules | |
Bandwidth | 1 MHz | |||||
Source Current (IS) | 2.5 milliamps | |||||
Package Type | SSOP; SOP; TSSOP; 28-HTSSOP | SSOP; SOP; TSSOP; HTSSOP28 | 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 28-PowerTSSOP (0.173\", 4.40mm Width) | ||
Standards | RoHS | |||||
Life Cycle Stage | OBS |