Programmable Gamma-Voltage Generator and High Slew Rate Vcom with Integrated Two-Bank Memory 20-HTSSOP -40 to 95
Manufacturer: Texas Instruments
Win Source Part Number: 079751-BUF08832AIPWP
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 45 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 8.5mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp, 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
LCD Gamma Buffers Programmable Gamma- Vltg Gen
IC AMP TFT-LCD 20HTSSOP
IC AMP TFT-LCD 20HTSSOP
Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | BUF08832AIPWPR | 079751-BUF08832AIPWPR | BUF08832AIPWPR | 296-25180-2-ND | BUF08832AIPWPR | BUF08832AIPWPR | BUF08832AIPWPR |
Product Name | BUF08832 Programmable Gamma-Voltage Generator and High Slew Rate Vcom with Integrated Two-Bank Memory | Linear - Linear - Amplifiers - Video Amps and Modules - BUF08832AIPWPR | Video Amps and Modules | Video Amps and Modules | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
Standards and Certifications | RoHS | RoHS | |||||
Package Type | HTSSOP | SSOP; SOP; TSSOP; 20-HTSSOP | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-PowerTSSOP (0.173", 4.40mm Width) | 30 mA | ||
Features | Rail-Rail-Out | ||||||
Slew Rate | 45 V/µs |