IC AMP TFT-LCD 20HTSSOP
IC AMP TFT-LCD 20HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Buffer Amplifier, 1 Func, PDSO20
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
Product Number | BUF07703PWPR | BUF07703PWPR | BUF07703PWPR | BUF07703PWPR-ND | BUF07703PWPR |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | |
Bandwidth | 0.8000 MHz | ||||
Source Current (IS) | 1.7 milliamps | ||||
Standards and Certifications | RoHS | ||||
Package Type | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; HTSSOP20 | ||
Features | Rail-Rail-Out |