IC AMP TFT-LCD 14TSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
IC AMP TFT-LCD 14TSSOP
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-TSSOP
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips |
Product Number | BUF05703PWG4 | BUF05703PWG4 | BUF05703PWG4 | BUF05703PWG4-ND |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Standards and Certifications | RoHS | |||
Package Type | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | ||
Bandwidth | 0.8000 MHz | |||
Source Current (IS) | 1.7 milliamps |