4-Channel, 12V, CMOS Buffer Amplifier 14-TSSOP -40 to 125
Video Amp 4 TFT-LCD Panels: Gamma Buffer 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 137203-BUF04701AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 8MHz
Slew Rate: 10 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC AMP TFT-LCD 14TSSOP
Video Amp, 4 TFT-LCD Panels: Gamma Buffer 14-TSSOP
IC AMP TFT-LCD 14TSSOP
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier
Texas Instruments | Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | BUF04701AIPWR | BUF04701AIPWR | 137203-BUF04701AIPWR | BUF04701AIPWR | 296-12162-2-ND | BUF04701AIPWR | BUF04701AIPWR |
Product Name | BUF04701 4-Channel, 12V, CMOS Buffer Amplifier | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIPWR | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
RoHS Compliant | RoHS | ||||||
Supply Voltage (VS) | 3.5 to 12 volts | 3.5 to 12 volts | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||
Package Type | VSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | 14-TSSOP | SSOP; SOP; TSSOP; TSSOP14 | |
Standards and Certifications | RoHS |