Reference Voltage Generator for VCOM Adjustment 8-TSSOP
IC AMP TFT-LCD 8TSSOP
Video Amp 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
LCD Gamma Buffers ReferenceVltgGnrtr VCOMADJment
Manufacturer: Texas Instruments
Win Source Part Number: 138289-BUF01900AIPWR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Active
Case / Package: 8-TSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
Video Amp, 1 TFT-LCD Panels: VCOM Driver 8-TSSOP
IC AMP TFT-LCD 8TSSOP
Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | BUF01900AIPWR | BUF01900AIPWR | BUF01900AIPWR | BUF01900AIPWR | 138289-BUF01900AIPWR | 296-21300-6-ND | BUF01900AIPWR |
Product Name | BUF01900 Reference Voltage Generator for VCOM Adjustment | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | LCD Gamma Buffers | Linear - Linear - Amplifiers - Video Amps and Modules - BUF01900AIPWR | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
Standards and Certifications | RoHS | RoHS | |||||
Source Current (IS) | 900 milliamps | ||||||
Package Type | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP | TSSOP; 8-TSSOP (0.173", 4.40mm Width) | 100 mA |