Quadruple Differential Line Driver 16-SOIC 0 to 70
AM26LS31 quad RS-422 line driver, SOIC16 - Interface ICs - Line Transmitters
AM26LS31 quad RS-422 line driver, SOIC16 - Interface ICs - Line Transmitters
AM26LS31 quad RS-422 line driver, SOIC16 - Interface ICs - Line Transmitters
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 093663-AM26LS31CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): AM26LS31CN; AM26LS31CNSR; AM26LS31CDRE4; AM26LS31CD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
RS-422 Interface IC Quad Diff
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC, DIFF LINE DRIVER, QUAD, 16SOIC; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | AM26LS31CD | 5173119 | 093663-AM26LS31CD | AM26LS31CD | AM26LS31CD | 29AH3379 |
Product Name | AM26LS31 Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - AM26LS31CD | RS-422 Interface IC | Quad Transmitter RS-422 16-Pin SOIC Tube | Ic, Diff Line Driver, Quad, 16Soic; Device Type Texas Instruments | |
Device Type | Line / Bus Driver | Transmitter | Receiver | Transmitter | ||
Features | RoHS | RoHS | RoHS | |||
# of Tx | 4 # | 4 # | ||||
# of Rx | 0 # | 4 # | ||||
Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |