TelephoneStuff.com Klein Tools, Inc. 12" Adjustable Wrench —.. 506-12

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. 12" Adjustable Wrench —.. - 506-12 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. 12" Adjustable Wrench —..
506-12
Klein Tools, Inc. 12" Adjustable Wrench —.. 506-12
Forged heat-treated alloy steel for maximum strength and light weight. Precision-machined jaws are individually chosen and assembled by hand for smooth operation. Features: - High polish chrome finish - Heat-treated for long life - Knurl turns smoothly for easy operation - Contoured handles for comfortable use - Chrome-plated for rust resistance - Rail is ground for precision fit

Forged heat-treated alloy steel for maximum strength and light weight. Precision-machined jaws are individually chosen and assembled by hand for smooth operation.
Features:
- High polish chrome finish
- Heat-treated for long life
- Knurl turns smoothly for easy operation
- Contoured handles for comfortable use
- Chrome-plated for rust resistance
- Rail is ground for precision fit

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number 506-12
Product Name Klein Tools, Inc. 12" Adjustable Wrench —..
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0551 to 0.0630 inch (1.4 to 1.6 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details