SH300 Over The Ear Monaural Headset is an ultra light independent over-the-ear headset with ergonomic design for maximum comfort.
Headset Features:
- Noise canceling microphone blocks out much ambient noise, making the voice easier to understand
- ActiveGard safeguards user from effects of an acoustic burst
- Self-adjusting speaker capsule allows perfect fitting to ear
- 180° adjustable microphone boom for left and right use and allows microphone to be positioned exactly for optimal speech clarity
- Microphone Frequency Response: 100 Hz – 3400 Hz
- Wearing Style: Over-the-ear (Left or Right ear)
- Sensitivity: -34 dB
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 502177 |
Product Name | Sennheiser SH300 Over The Ear Monaural Headset |
Type | Over the ear |