BW900 Wireless Headset is a Premium wireless headset from Sennheiser Communications featuring Adaptive Intelligence, which provides optimum speech intelligibility in any situation, maximum all-day listening comfort, automatic adaptation to the sound environment and individually preferred settings.
BW900 Bluetooth Headset Features:
- Roaming range of up to 300 feet from base station
- Easy toggling between office phone and mobile phone
- Infinite talk time with optional extra battery including “hot swap” function
- Stylish and well-balanced over-the-ear wearing style
- Lightweight 26 gram headset with perfect individual fit
- Technology: Bluetooth Class 1, Version 1.2
- Range of Operation: Up to 100 meters (330 feet)
- Radio Frequency Power: Transmission power adjusted to range of operation
- Digital Signal Processing: Sennheiser specific "Adaptive Intelligence"
- Talk Time: Infinite with optional extra battery
- Microphone: Noise Canceling
- Speaker, SPL: Max. 104 dB limited by ActiveGard
- Wearing Style: Over-the-ear (left or right ear)
- Personal Fit: 3 adjustment speaker rings
Package Includes:
- Headset
- Speaker Adjustment Rings
- Microphone Wind Screen
- Base Station
- Power Supply
- Phone Connection Cable
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 500751 |
Product Name | Sennheiser BW900 Wireless Headset |
Type | Wireless |