TelephoneStuff.com Ideal 10" Adjustable Wrench 35-021

Suppliers

Company
Product
Description
Supplier Links
Ideal 10" Adjustable Wrench - 35-021 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal 10" Adjustable Wrench
35-021
Ideal 10" Adjustable Wrench 35-021
10" Adjustable Wrench Features: - Narrow profile head reaches into tight spaces - Tight tolerance on thumbscrew won't loosen or wobble with use - Extra wide jaw capacity with standard and metric markings - Jaw capacity of 1-5/16 in

10" Adjustable Wrench
Features:
- Narrow profile head reaches into tight spaces
- Tight tolerance on thumbscrew won't loosen or wobble with use
- Extra wide jaw capacity with standard and metric markings
- Jaw capacity of 1-5/16 in

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Wrenches
Product Number 35-021
Product Name Ideal 10" Adjustable Wrench
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Allen Key Or Hexagonal Wrenches (inch) - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Wrenches- for Plastic Locknuts - 61436 - icotek Corp
Specs
Drive Size 2.95 inch (75 mm)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details