BT8040 Bluetooth Mobile Headset is a feature-packed wireless headset that offers excellent audio performance with a sleek design.
BT8040 Bluetooth Headset Features:
- MultiPoint: Connects up to 8 devices, any 2 at once
- Different Wearing Styles: 3 different sizes of ear gels for a snug fit
- Easy Pairing and Operation: Automatically pairs with a bluetooth-enabled device
- Active noise reduction
- Intelligent volume settings
- Acoustic shock protection
- A2DP for streaming music
- Up to 6 hours talk time/ 200 hours standby
- Answer/end call
- Voice dialing
- Last number redial
- Reject a call
- Call hold
- Call wait
- Mute
- Quiet mode
- Rechargeable battery
- Bluetooth 2.0 supporting headset
- Range of up to 33 feet (10 meters)
Package Contents:
- (1)Jabra BT8040
- (6) ear gels (2 small, 2 medium, 2 large)
- (1)AC power supply
- (1)USB charging cable
- (1)User manual
TelephoneStuff.com | |
---|---|
Product Category | Headsets |
Product Number | 100-98040000-02 |
Product Name | Jabra BT8040 Bluetooth Mobile Headset |
Application | Voice |