AHP-1800XE Series
Mounting Style: Through Mounted
Voltages: 120, 240 VAC and 24 VDC
Environments:
NEMA-4/4X IP 56
UL-1995/CSA 22.2, CE
Rating Traditional:
1100 BTU/hr @ 0 °F ΔT
1420 BTU/hr @ +20 °F ΔT
Rating DIN 3168:
322 Watts L35 L35
210 Watts L35 L50
TECA (ThermoElectric Cooling America) Corporation | |
---|---|
Product Category | Air Conditioners |
Product Number | AHP-1800XE Series |
Product Name | TECA Outdoor Air Conditioner |
Type | Enclosure |