Altech Corp. Receptacles DIN Rail Mount DMRBA

Description
Features: DIN Rail, Panel Mount or Wall Mount Rating: 15A/125V AC Finger Protection: IP54 Available in 3 colors UL approval
Request a Quote Datasheet
Description
Features: DIN Rail, Panel Mount or Wall Mount Rating: 15A/125V AC Finger Protection: IP54 Available in 3 colors UL approval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacles DIN Rail  Mount - DMRBA - Altech Corp.
Flemington, NJ, USA
Receptacles DIN Rail Mount
DMRBA
Receptacles DIN Rail Mount DMRBA
Features: DIN Rail, Panel Mount or Wall Mount Rating: 15A/125V AC Finger Protection: IP54 Available in 3 colors UL approval

Features:

  • DIN Rail, Panel Mount or Wall Mount
  • Rating: 15A/125V AC
  • Finger Protection: IP54
  • Available in 3 colors
  • UL approval
Buy Now Datasheet
Plugs and Receptacles - 1920-1218-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
1920-1218-ND
Plugs and Receptacles 1920-1218-ND
Power Entry Connector Receptacle, Female Sockets DIN Rail

Power Entry Connector Receptacle, Female Sockets DIN Rail

Buy Now Datasheet
ALTH Straight Blade - DMRBA - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Straight Blade
DMRBA
ALTH Straight Blade DMRBA
Receptacle, 15A/125VAC, DIN Rail Mnt

Receptacle, 15A/125VAC, DIN Rail Mnt

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DMRBA 1920-1218-ND DMRBA
Product Name Receptacles DIN Rail Mount Plugs and Receptacles ALTH Straight Blade
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 1920-1282-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Power Distribution - 1920-1624-ND - DigiKey
Specs
Mounting DIN Rail, Panel
View Details
Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details